The video card - is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
The NVIDIA GeForce 7300 GT provides excellent all-around performance in creative and productivity applications. It features a 256MB frame buffer and both a single-link DVI port and a dual-link DVI port, making it capable of simultaneously supporting one 23-inch and one 30-inch Apple Cinema Display.
Based on the PCI Express architecture, the GeForce 7300 GT fits into any single available slot
...
More>>>
in your Mac Pro. The upgrade kit also includes a DVI to VGA adapter for easy connection to VGA-based displays.
<<<Less
Specs
Alternatives
Options
Memory
Maximum graphic adapter memory
Graphics memory is determining with the (graphic) processor, the graphics/video performance of your computer. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
256 MB
Graphics adapter memory type
The type of memory used by the video card. Often a combination of dedicated memory (Video RAM or VRAM) and dynamic system memory is used.
UMA stands for Unified Memory Architecture, and is a computer memory architecture that allows the graphics processing unit to share system memory.
Other abreviations: RAM = Random Access Memory, SDRAM = synchronous dynamic RAM, DDR = double-data-rate/dubbele datasnelheid.
DDR2-SDRAM
Memory bus
128 bit
Processor
Graphic processor
GeForce 7300 GT
Connectivity
Interface type
PCI Express
TV tuner
TV tuner integrated
Video
DirectX version
DirectX is a collection of APIs (application programming interfaces) for easily handling tasks related to game programming on the Microsoft Windows operating system.
9.0c
Shader model version
A shader is a program used in 3D computer graphics to determine the final surface properties of an object or image. This can include arbitrarily complex descriptions of light absorption and diffusion, texture mapping, reflection and refraction, shadowing, surface displacement and post-processing effects. It is also used to refer to video graphics hardware units that run these programs.
3.0
OpenGL version
OpenGL (Open Graphics Library) is a specification defining a cross-language cross-platform API for writing applications that produce 3D computer graphics (and 2D computer graphics as well). The interface consists of over 250 different function calls which can be used to draw complex three-dimensional scenes from simple primitives.